onsemi Single Zener Diodes SZ1SMA5940BT3G

Description
Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZ1SMA5940BT3G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 488-SZ1SMA5940BT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMA5940BT3GTR-ND
Single Zener Diodes 488-SZ1SMA5940BT3GTR-ND
Zener Diode 43V 1.5W ±5% Surface Mount SMA

Zener Diode 43V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMA5940BT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMA5940BT3GCT-ND
Single Zener Diodes 488-SZ1SMA5940BT3GCT-ND
DIODE ZENER 43V 1.5W SMA

DIODE ZENER 43V 1.5W SMA

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMA5940BT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMA5940BT3GDKR-ND
Single Zener Diodes 488-SZ1SMA5940BT3GDKR-ND
DIODE ZENER 43V 1.5W SMA

DIODE ZENER 43V 1.5W SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZ1SMA5940BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZ1SMA5940BT3G
Discrete Semiconductor Products - Diodes - Zener SZ1SMA5940BT3G
DIODE ZENER 43V 1.5W SMA

DIODE ZENER 43V 1.5W SMA

Supplier's Site
Zener Diode, 43V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 76T7947 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 43V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
76T7947
Zener Diode, 43V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 76T7947
ZENER DIODE, 43V, 1.5W, DO-214AC; Zener Voltage Nom:43V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 43V, 1.5W, DO-214AC; Zener Voltage Nom:43V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number SZ1SMA5940BT3G 488-SZ1SMA5940BT3GTR-ND SZ1SMA5940BT3G 76T7947
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 43V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package SMA; SMA SMA; SMA DO-214AC (SMA); SMA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
VZ 43 volts
ZZT 53 ohms
Unlock Full Specs
to access all available technical data