Zener Diode 36V 1.5W ±5% Surface Mount SMA
Zener Diode 36V 1.5W ±5% Surface Mount SMA
Zener Diode 36V 1.5W ±5% Surface Mount SMA
DIODE ZENER 36V 1.5W SMA
ZENER DIODE, 36V, 1.5W, DO-214AC; Zener Voltage Nom:36V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G
Zener Diodes ZEN SMA REG 1.5W 36V TR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMA5938BT3GOSDKR-ND | SZ1SMA5938BT3G | 76T7945 | SZ1SMA5938BT3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 36V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SMA; SMA | DO-214AC (SMA); SMA | SMA-2 | |
| VZ | 36 volts | |||
| ZZT | 38 ohms |