1.5 W Zener Diode Voltage Regulator 33 V (Automotive)
Zener Diode 33V 1.5W ±5% Surface Mount SMA
DIODE ZENER 33V 1.5W SMA
DIODE ZENER 33V 1.5W SMA
DIODE ZENER 33V 1.5W SMA
Zener Diodes ZEN SMA REG 1.5W 33V TR
ZENER DIODE, 33V, 1.5W, DO-214AC; Zener Voltage Nom:33V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G
DIODE ZENER 33V 1.5W SMA
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMA5937BT3G | 488-SZ1SMA5937BT3GTR-ND | SZ1SMA5937BT3G | SZ1SMA5937BT3G | 76T7944 | SZ1SMA5937BT3G |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Zener Diode, 33V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | SMA; SMA | DO-214AC, SMA; SMA | SMA-2 | DO-214AC (SMA); SMA | SMA; SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VZ | 33 volts | 33 volts | ||||
| ZZT | 33 ohms | 33 ohms |