onsemi Diodes - Zener - Single - SZ1SMA5936BT3G SZ1SMA5936BT3G

Description
1.5 W Zener Diode Voltage Regulator 30 V (Automotive)
Request a Quote Datasheet
Description
1.5 W Zener Diode Voltage Regulator 30 V (Automotive)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZ1SMA5936BT3G - Rochester Electronics
Newburyport, MA, United States
1.5 W Zener Diode Voltage Regulator 30 V (Automotive)

1.5 W Zener Diode Voltage Regulator 30 V (Automotive)

Supplier's Site Datasheet
Diodes - Zener - Single - SZ1SMA5936BT3G - 935823-SZ1SMA5936BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZ1SMA5936BT3G
935823-SZ1SMA5936BT3G
Diodes - Zener - Single - SZ1SMA5936BT3G 935823-SZ1SMA5936BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 935823-SZ1SMA5936BT3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 30 V 1.5 W ±5% Surface Mount SMA Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SZ1SMA5936 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 935823-SZ1SMA5936BT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 30 V 1.5 W ±5% Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMA5936
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now
Single Zener Diodes - 488-SZ1SMA5936BT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMA5936BT3GCT-ND
Single Zener Diodes 488-SZ1SMA5936BT3GCT-ND
DIODE ZENER 30V 1.5W SMA

DIODE ZENER 30V 1.5W SMA

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMA5936BT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMA5936BT3GDKR-ND
Single Zener Diodes 488-SZ1SMA5936BT3GDKR-ND
DIODE ZENER 30V 1.5W SMA

DIODE ZENER 30V 1.5W SMA

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMA5936BT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMA5936BT3GTR-ND
Single Zener Diodes 488-SZ1SMA5936BT3GTR-ND
Zener Diode 30V 1.5W ±5% Surface Mount SMA

Zener Diode 30V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - SZ1SMA5936BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZ1SMA5936BT3G
Single Zener Diodes SZ1SMA5936BT3G
30 V, 1.5.0 W ZENER DIODE VOLTAG

30 V, 1.5.0 W ZENER DIODE VOLTAG

Supplier's Site Datasheet
Zener Diode, 30V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 76T7943 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 30V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
76T7943
Zener Diode, 30V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 76T7943
ZENER DIODE, 30V, 1.5W, DO-214AC; Zener Voltage Nom:30V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 30V, 1.5W, DO-214AC; Zener Voltage Nom:30V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZ1SMA5936BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZ1SMA5936BT3G
Discrete Semiconductor Products - Diodes - Zener SZ1SMA5936BT3G
DIODE ZENER 30V 1.5W SMA

DIODE ZENER 30V 1.5W SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZ1SMA5936BT3G
Zener Diodes SZ1SMA5936BT3G
Zener Diodes ZEN SMA REG 1.5W 30V TR

Zener Diodes ZEN SMA REG 1.5W 30V TR

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZ1SMA5936BT3G 935823-SZ1SMA5936BT3G 488-SZ1SMA5936BT3GCT-ND SZ1SMA5936BT3G 76T7943 SZ1SMA5936BT3G SZ1SMA5936BT3G
Product Name Diodes - Zener - Single - SZ1SMA5936BT3G Single Zener Diodes Single Zener Diodes Zener Diode, 30V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package SMA; SMA SMA; SMA DO-214AC, SMA; SMA DO-214AC (SMA); SMA SMA; SMA SMA-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VZ 30 volts 30 volts
ZZT 26 ohms 26 ohms
Unlock Full Specs
to access all available technical data