Zener Diode 20V 1.5W ±5% Surface Mount SMA
Zener Diode 20V 1.5W ±5% Surface Mount SMA
Zener Diode 20V 1.5W ±5% Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 935821-SZ1SMA5932BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 20 V 1.5 W ±5% Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMA5932
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZ1SMA5932BT3G-ND, SZ1SMA5932BT3GOSTR, SZ1SMA5932BT3GOSCT, SZ1SMA5932BT3GOSDKR
ZENER DIODE, 20V, 1.5W, DO-214AC; Zener Voltage Nom:20V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G
Zener Diodes ZEN SMA REG 1.5W 20V TR
DIODE ZENER 20V 1.5W SMA
DIODE ZENER 20V 1.5W SMA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMA5932BT3GOSDKR-ND | 935821-SZ1SMA5932BT3G | 76T7939 | SZ1SMA5932BT3G | SZ1SMA5932BT3G | SZ1SMA5932BT3G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMA5932BT3G | Zener Diode, 20V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SMA; SMA | DO-214AC (SMA); SMA | SMA-2 | DO-214AC, SMA; SMA | SMA; SMA | |
| Pin Count | 2 | |||||
| RoHS Compliant | RoHS | |||||
| PD | 1500 milliwatts |