Zener Diode 16V 1.5W ±5% Surface Mount SMA
Zener Diode 16V 1.5W ±5% Surface Mount SMA
Zener Diode 16V 1.5W ±5% Surface Mount SMA
1.5 W Zener Diode Voltage Regulator 16 V (Automotive)
Win Source Part Number: 972381-SZ1SMA5930BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 12.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZ1SMA5930BT3GOSTR,S
Base Product Number: SZ1SMA5930
DIODE ZENER 16V 1.5W SMA
ZENER DIODE, 16V, 1.5W, DO-214AC; Zener Voltage Nom:16V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G
Zener Diodes ZEN SMA REG 1.5W 16V TR
DIODE ZENER 16V 1.5W SMA
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMA5930BT3GOSDKR-ND | SZ1SMA5930BT3G | 972381-SZ1SMA5930BT3G | SZ1SMA5930BT3G | 76T7937 | SZ1SMA5930BT3G | SZ1SMA5930BT3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 16V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi | Zener Diodes | Single Zener Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||||
| Package | SMA; SMA | DO-214AC, SMA | SMA; SMA | DO-214AC (SMA); SMA | SMA-2 | DO-214AC, SMA; SMA | |
| VZ | 16 volts | 16 volts | 16 volts | ||||
| ZZT | 10 ohms | 10 ohms | 10 ohms |