Manufacturer: ON Semiconductor
Win Source Part Number: 734852-SZ1SMA5929BT3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 9 Ohms
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 500nA at 11.4V
Zener Diode 15V 1.5W ±5% Surface Mount SMA
Zener Diode 15V 1.5W ±5% Surface Mount SMA
Zener Diode 15V 1.5W ±5% Surface Mount SMA
SZ1SMA5929BT3G, ZEN SMA REG 1.5W 14V TR
SZ1SMA5929BT3G, ZEN SMA REG 1.5W 14V TR
SZ1SMA5929BT3G, ZEN SMA REG 1.5W 14V TR
DIODE ZENER 15V 1.5W SMA
DIODE ZENER 15V 1.5W SMA
ZENER DIODE, AEC-Q101, 15V, 1.5W, DO214AC; Zener Voltage Nom:15V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1
Zener Diodes ZEN SMA REG 1.5W 14V TR
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 734852-SZ1SMA5929BT3G | SZ1SMA5929BT3GOSCT-ND | 8058802P | 8058802 | SZ1SMA5929BT3G | SZ1SMA5929BT3G | 31AC1505 | SZ1SMA5929BT3G |
| Product Name | Diodes - Zener - Single - SZ1SMA5929BT3G | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, Aec-Q101, 15V, 1.5W, Do214Ac; Zener Voltage Nom Onsemi | Zener Diodes |
| VZ | 15 volts | 15 volts | 15 volts | |||||
| ZZT | 9 ohms | 9 ohms | 9 ohms | |||||
| IR | 5.00E-4 mA | 500 mA | 5.00E-4 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |||
| Package | DO-214AC | Sma | SMA; SMA | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | SMA-2 |