onsemi Automotive Zener 1.5 W 15 V Voltage Regulator IC SZ1SMA5929BT3G

Description
1.5 W Zener Diode Voltage Regulator 15 V (Automotive), SMA, 5000-REEL Product overview: SZ1SMA5929BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 1.5 W, 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 1.5 W, 15 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZ1SMA5929BT3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.5 W Zener Diode Voltage Regulator 15 V (Automotive), SMA, 5000-REEL Product overview: SZ1SMA5929BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 1.5 W, 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 1.5 W, 15 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZ1SMA5929BT3G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SZ1SMA5929BT3G is a 1.5 W surface mount Zener voltage regulator in the SMA CASE 403D package, rated for automotive applications with AEC-Q101 qualification and PPAP capability. It has a nominal Zener voltage of 15 V at a test current of 9 mA, with a maximum Zener impedance of 600 Ω at IZT and a reverse leakage current of 0.25 μA at a reverse voltage of 11.4 V. The device supports a maximum DC Zener current of 100 mA and operates over a temperature range of -65 °C to +150 °C. It features a Pb-free, UL 94 V-0 rated plastic package, a flat surface for accurate placement, and an ESD rating exceeding 16 kV per the Human Body Model.

Datasheet Summary
Powered by GS/AI

The SZ1SMA5929BT3G is a 1.5 W surface mount Zener voltage regulator in the SMA CASE 403D package, rated for automotive applications with AEC-Q101 qualification and PPAP capability. It has a nominal Zener voltage of 15 V at a test current of 9 mA, with a maximum Zener impedance of 600 Ω at IZT and a reverse leakage current of 0.25 μA at a reverse voltage of 11.4 V. The device supports a maximum DC Zener current of 100 mA and operates over a temperature range of -65 °C to +150 °C. It features a Pb-free, UL 94 V-0 rated plastic package, a flat surface for accurate placement, and an ESD rating exceeding 16 kV per the Human Body Model.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Zener 1.5 W 15 V Voltage Regulator IC
287-SZ1SMA5929BT3G
Automotive Zener 1.5 W 15 V Voltage Regulator IC 287-SZ1SMA5929BT3G
1.5 W Zener Diode Voltage Regulator 15 V (Automotive), SMA, 5000-REEL Product overview: SZ1SMA5929BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 1.5 W, 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 1.5 W, 15 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZ1SMA5929BT3G can be used for catalog matching and distributor lookup.

1.5 W Zener Diode Voltage Regulator 15 V (Automotive), SMA, 5000-REEL Product overview: SZ1SMA5929BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 1.5 W, 15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 1.5 W, 15 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZ1SMA5929BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-SZ1SMA5929BT3G
Product Name Automotive Zener 1.5 W 15 V Voltage Regulator IC
Package Type Other; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2444504 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.5000 amps
View Details