Manufacturer: ON Semiconductor
Win Source Part Number: 935819-SZ1SMA5923BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 8.2 V 1.5 W ±5% Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMA5923
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZ1SMA5923BT3GOSTR, SZ1SMA5923BT3GOSDKR,
Zener Diode 8.2V 1.5W ±5% Surface Mount SMA
Zener Diode 8.2V 1.5W ±5% Surface Mount SMA
Zener Diode 8.2V 1.5W ±5% Surface Mount SMA
DIODE ZENER 8.2V 1.5W SMA
Zener Diodes ZEN SMA REG 1.5W 8.2V TR
DIODE ZENER 8.2V 1.5W SMA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 935819-SZ1SMA5923BT3G | SZ1SMA5923BT3GOSCT-ND | SZ1SMA5923BT3G | SZ1SMA5923BT3G | SZ1SMA5923BT3G |
| Product Name | Diodes - Zener - Single - SZ1SMA5923BT3G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | SMA; SMA | SMA; SMA | SMA-2 | DO-214AC, SMA; SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active |