Manufacturer: ON Semiconductor
Win Source Part Number: 935817-SZ1SMA5921BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6.8 V 1.5 W ±5% Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMA5921
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZ1SMA5921BT3GOSCT, SZ1SMA5921BT3GOSTR, SZ1SMA5921BT3GOSDKR,
Zener Diode 6.8V 1.5W ±5% Surface Mount SMA
Zener Diode 6.8V 1.5W ±5% Surface Mount SMA
Zener Diode 6.8V 1.5W ±5% Surface Mount SMA
ZENER DIODE, 6.8V, 1.5W, DO-214AC; Zener Voltage Nom:6.8V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G
DIODE ZENER 6.8V 1.5W SMA
Zener Diodes ZEN SMA REG 1.5W 6.8V TR
DIODE ZENER 6.8V 1.5W SMA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 935817-SZ1SMA5921BT3G | SZ1SMA5921BT3GOSDKR-ND | 76T7929 | SZ1SMA5921BT3G | SZ1SMA5921BT3G | SZ1SMA5921BT3G |
| Product Name | Diodes - Zener - Single - SZ1SMA5921BT3G | Single Zener Diodes | Zener Diode, 6.8V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | SMA; SMA | DO-214AC (SMA); SMA | SMA; SMA | SMA-2 | DO-214AC, SMA; SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Pin Count | 2 | |||||
| PD | 1500 milliwatts |