Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional
Manufacturer: ON Semiconductor
Win Source Part Number: 935816-SZ1SMA5920BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6.2 V 1.5 W ±5% Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMA5920
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZ1SMA5920BT3GOSCT, SZ1SMA5920BT3GOSDKR,
Zener Diode 6.2V 1.5W ±5% Surface Mount SMA
Zener Diode 6.2V 1.5W ±5% Surface Mount SMA
Zener Diode 6.2V 1.5W ±5% Surface Mount SMA
Zener Diodes ZEN SMA REG 1.5W 6.2V TR
DIODE ZENER 6.2V 1.5W SMA
DIODE ZENER 6.2V 1.5W SMA
| Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMA5920BT3G | 935816-SZ1SMA5920BT3G | SZ1SMA5920BT3GOSCT-ND | SZ1SMA5920BT3G | SZ1SMA5920BT3G | SZ1SMA5920BT3G |
| Product Name | Diodes - Zener - Single - SZ1SMA5920BT3G | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | SMA; SMA | SMA; SMA | SMA-2 | DO-214AC, SMA; SMA | SMA; SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |