onsemi Diodes - Zener - Single - SZ1SMA5919BT3G SZ1SMA5919BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898734-SZ1SMA5919BT3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 5.6 V 1.5 W ±5% Surface Mount SMA Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SZ1SMA5919 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZ1SMA5919BT3GOSTR, SZ1SMA5919BT3GOSDKR, SZ1SMA5919BT3G-ND, SZ1SMA5919BT3GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898734-SZ1SMA5919BT3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 5.6 V 1.5 W ±5% Surface Mount SMA Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SZ1SMA5919 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZ1SMA5919BT3GOSTR, SZ1SMA5919BT3GOSDKR, SZ1SMA5919BT3G-ND, SZ1SMA5919BT3GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZ1SMA5919BT3G - 898734-SZ1SMA5919BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZ1SMA5919BT3G
898734-SZ1SMA5919BT3G
Diodes - Zener - Single - SZ1SMA5919BT3G 898734-SZ1SMA5919BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 898734-SZ1SMA5919BT3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 5.6 V 1.5 W ±5% Surface Mount SMA Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SZ1SMA5919 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZ1SMA5919BT3GOSTR, SZ1SMA5919BT3GOSDKR, SZ1SMA5919BT3G-ND, SZ1SMA5919BT3GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 898734-SZ1SMA5919BT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 5.6 V 1.5 W ±5% Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMA5919
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZ1SMA5919BT3GOSTR, SZ1SMA5919BT3GOSDKR, SZ1SMA5919BT3G-ND, SZ1SMA5919BT3GOSCT

Buy Now Datasheet
Single Zener Diodes - SZ1SMA5919BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZ1SMA5919BT3GOSCT-ND
Single Zener Diodes SZ1SMA5919BT3GOSCT-ND
Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - SZ1SMA5919BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZ1SMA5919BT3GOSTR-ND
Single Zener Diodes SZ1SMA5919BT3GOSTR-ND
Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - SZ1SMA5919BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZ1SMA5919BT3GOSDKR-ND
Single Zener Diodes SZ1SMA5919BT3GOSDKR-ND
Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Zener Diode 5.6V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
 - SZ1SMA5919BT3G - Rochester Electronics
Newburyport, MA, United States
1.5 W Zener Diode Voltage Regulator 5.6 V (Automotive)

1.5 W Zener Diode Voltage Regulator 5.6 V (Automotive)

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZ1SMA5919BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZ1SMA5919BT3G
Discrete Semiconductor Products - Diodes - Zener SZ1SMA5919BT3G
DIODE ZENER 5.6V 1.5W SMA

DIODE ZENER 5.6V 1.5W SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZ1SMA5919BT3G
Zener Diodes SZ1SMA5919BT3G
Zener Diodes ZEN SMA REG 1.5W 5.6V TR

Zener Diodes ZEN SMA REG 1.5W 5.6V TR

Buy Now Datasheet
Single Zener Diodes - SZ1SMA5919BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZ1SMA5919BT3G
Single Zener Diodes SZ1SMA5919BT3G
DIODE ZENER 5.6V 1.5W SMA

DIODE ZENER 5.6V 1.5W SMA

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 5.6V, Do214Ac; Zener Voltage Nom Onsemi - 02AC3924 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 5.6V, Do214Ac; Zener Voltage Nom Onsemi
02AC3924
Zener Diode, Aec-Q101, 5.6V, Do214Ac; Zener Voltage Nom Onsemi 02AC3924
ZENER DIODE, AEC-Q101, 5.6V, DO214AC; Zener Voltage Nom:5.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 5.6V, DO214AC; Zener Voltage Nom:5.6V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 898734-SZ1SMA5919BT3G SZ1SMA5919BT3GOSCT-ND SZ1SMA5919BT3G SZ1SMA5919BT3G SZ1SMA5919BT3G SZ1SMA5919BT3G 02AC3924
Product Name Diodes - Zener - Single - SZ1SMA5919BT3G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, Aec-Q101, 5.6V, Do214Ac; Zener Voltage Nom Onsemi
Package SMA; SMA SMA; SMA SMA; SMA SMA-2 DO-214AC, SMA; SMA DO-214AC (SMA); SMA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
VZ 5.6 volts 5.6 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 8222251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers