Manufacturer: ON Semiconductor
Win Source Part Number: 935812-SZ1SMA5915BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 3.9 V 1.5 W ±5% Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMA5915
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZ1SMA5915BT3GOSTR, SZ1SMA5915BT3GOSDKR,
Zener Diode 3.9V 1.5W ±5% Surface Mount SMA
Zener Diode 3.9V 1.5W ±5% Surface Mount SMA
Zener Diode 3.9V 1.5W ±5% Surface Mount SMA
DIODE ZENER 3.9V 1.5W SMA
ZENER DIODE, AEC-Q101, 3.9V, DO-214AC; Zener Voltage Nom:3.9V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1
ZENER DIODE, AEC-Q101, 3.9V, DO-214AC; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZ1SMA59xxBT3G
Zener Diodes ZEN SMA REG 1.5W 3.9V TR
DIODE ZENER 3.9V 1.5W SMA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 935812-SZ1SMA5915BT3G | SZ1SMA5915BT3GOSTR-ND | SZ1SMA5915BT3G | 42AC1855 | 50AC7344 | SZ1SMA5915BT3G | SZ1SMA5915BT3G |
| Product Name | Diodes - Zener - Single - SZ1SMA5915BT3G | Single Zener Diodes | Single Zener Diodes | Zener Diode, Aec-Q101, 3.9V, Do-214Ac; Zener Voltage Nom Onsemi | Zener Diode, Aec-Q101, 3.9V, Do-214Ac; Zener Voltage Vz Typ Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SMA; SMA | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | DO-214AC | SMA-2 | SMA; SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | ||||
| ZZT | 8 ohms | 8 ohms | |||||
| IR | 0.0125 mA | 12.5 mA |