onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD5803NT4G SVD5803NT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084109-SVD5803NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 3220pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084109-SVD5803NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 3220pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD5803NT4G - 1084109-SVD5803NT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD5803NT4G
1084109-SVD5803NT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD5803NT4G 1084109-SVD5803NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1084109-SVD5803NT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 3220pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084109-SVD5803NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 3220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET DPAK 40V 85A 5.7MOHM

MOSFET NFET DPAK 40V 85A 5.7MOHM

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SVD5803NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SVD5803NT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SVD5803NT4G
MOSFET N-CH 40V 85A DPAK

MOSFET N-CH 40V 85A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1084109-SVD5803NT4G SVD5803NT4G SVD5803NT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD5803NT4G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 83000 milliwatts
Unlock Full Specs
to access all available technical data