onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SVD2955T4G

Description
Win Source Part Number: 962244-SVD2955T4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 180mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 55W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: SVD2955T4GOSDKR,SVD2 955T4GOSCT,SVD2955T4 GOSTR Base Product Number: SVD2955 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Description
Win Source Part Number: 962244-SVD2955T4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 180mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 55W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: SVD2955T4GOSDKR,SVD2 955T4GOSCT,SVD2955T4 GOSTR Base Product Number: SVD2955 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 962244-SVD2955T4G is a P-Channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of -60 V and a continuous drain current rating of -12 A at 25°C. It is suitable for low-voltage, high-speed switching applications, including power supplies and motor controls. The device is characterized by a low on-resistance of 180 mΩ at 6 A and 10 V gate drive, which enhances efficiency in power conversion tasks. This MOSFET is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. It operates over a wide temperature range from -55°C to 175°C, ensuring reliability in various environmental conditions. The package type is DPAK, and it is available in tape and reel for automated assembly processes. The device also features specified avalanche energy ratings, providing additional safety against voltage transients. Engineers considering this component should evaluate its specifications against their project requirements, particularly in applications where fast switching and thermal performance are critical.

Datasheet Summary
Powered by GS/AI

The 962244-SVD2955T4G is a P-Channel MOSFET designed for power applications, featuring a maximum drain-to-source voltage of -60 V and a continuous drain current rating of -12 A at 25°C. It is suitable for low-voltage, high-speed switching applications, including power supplies and motor controls. The device is characterized by a low on-resistance of 180 mΩ at 6 A and 10 V gate drive, which enhances efficiency in power conversion tasks. This MOSFET is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. It operates over a wide temperature range from -55°C to 175°C, ensuring reliability in various environmental conditions. The package type is DPAK, and it is available in tape and reel for automated assembly processes. The device also features specified avalanche energy ratings, providing additional safety against voltage transients. Engineers considering this component should evaluate its specifications against their project requirements, particularly in applications where fast switching and thermal performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962244-SVD2955T4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962244-SVD2955T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962244-SVD2955T4G
Win Source Part Number: 962244-SVD2955T4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 180mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 55W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: SVD2955T4GOSDKR,SVD2 955T4GOSCT,SVD2955T4 GOSTR Base Product Number: SVD2955 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 962244-SVD2955T4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Rds On (Max) @ Id, Vgs: 180mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 55W (Tj)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: SVD2955T4GOSDKR,SVD2955T4GOSCT,SVD2955T4GOSTR
Base Product Number: SVD2955
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -12A 180 mOhm MOSFET Transistor
278-SVD2955T4G
P-Channel -60V -12A 180 mOhm MOSFET Transistor 278-SVD2955T4G
Power MOSFET -60V, -12A, 180 mOhm, Single P-Channel, DPAK. Power MOSFET, 2500-REEL Product overview: SVD2955T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A, 180 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, 180 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SVD2955T4G can be used for catalog matching and distributor lookup.

Power MOSFET -60V, -12A, 180 mOhm, Single P-Channel, DPAK. Power MOSFET, 2500-REEL Product overview: SVD2955T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A, 180 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, 180 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SVD2955T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SVD2955T4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SVD2955T4GOSCT-ND
Single FETs, MOSFETs SVD2955T4GOSCT-ND
P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - SVD2955T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SVD2955T4GOSTR-ND
Single FETs, MOSFETs SVD2955T4GOSTR-ND
P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - SVD2955T4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SVD2955T4GOSDKR-ND
Single FETs, MOSFETs SVD2955T4GOSDKR-ND
P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

P-Channel 60V 12A (Ta) 55W (Tj) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - SVD2955T4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SVD2955T4G
Single FETs, MOSFETs SVD2955T4G
MOSFET P-CH 60V 12A DPAK

MOSFET P-CH 60V 12A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SVD2955T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SVD2955T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SVD2955T4G
MOSFET P-CH 60V 12A DPAK

MOSFET P-CH 60V 12A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET DPAK 60V 12A

MOSFET PFET DPAK 60V 12A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 962244-SVD2955T4G 278-SVD2955T4G SVD2955T4GOSCT-ND SVD2955T4G SVD2955T4G SVD2955T4G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel -60V -12A 180 mOhm MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 55000 milliwatts 55000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details