onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD14N03RT4G SVD14N03RT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084089-SVD14N03RT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.04W (Ta), 20.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 1.8nC @ 5V Max Input Capacitance: 115pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 95 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084089-SVD14N03RT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.04W (Ta), 20.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 1.8nC @ 5V Max Input Capacitance: 115pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 95 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD14N03RT4G - 1084089-SVD14N03RT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD14N03RT4G
1084089-SVD14N03RT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD14N03RT4G 1084089-SVD14N03RT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1084089-SVD14N03RT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.04W (Ta), 20.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 1.8nC @ 5V Max Input Capacitance: 115pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 95 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084089-SVD14N03RT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.04W (Ta), 20.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 1.8nC @ 5V
Max Input Capacitance: 115pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 95 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 25V 14A MOSFET Transistor
278-SVD14N03RT4G
N-Channel 25V 14A MOSFET Transistor 278-SVD14N03RT4G
N-Channel Power MOSFET 25V, 14A, 95mΩ Power MOSFET, 2500-REEL Product overview: SVD14N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SVD14N03RT4G can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 25V, 14A, 95mΩ Power MOSFET, 2500-REEL Product overview: SVD14N03RT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SVD14N03RT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SVD14N03RT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SVD14N03RT4G-ND
Single FETs, MOSFETs SVD14N03RT4G-ND
N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK

N-Channel 25V 2.5A (Ta) 1.04W (Ta), 20.8W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SVD14N03RT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SVD14N03RT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SVD14N03RT4G
MOSFET N-CH 25V 2.5A DPAK

MOSFET N-CH 25V 2.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET DPAK 25V 14A 95MO

MOSFET NFET DPAK 25V 14A 95MO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1084089-SVD14N03RT4G 278-SVD14N03RT4G SVD14N03RT4G-ND SVD14N03RT4G SVD14N03RT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SVD14N03RT4G N-Channel 25V 14A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts
PD 1040 to 20800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers