Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1262638-SVC389-TL-E
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Variable Capacitance Diode, Medium Frequency, 497.5pF C(T), 16V, Silicon, Hyperabrupt
VARACTOR DIODE AM
| Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Varactor Diodes | Diodes | Varactor Diodes |
| Product Number | 1262638-SVC389-TL-E | SVC389-TL-E | SVC389-TL-E |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SVC389-TL-E | Variable Capacitance (Varicaps, Varactors) | |
| RoHS Compliant | RoHS |