onsemi Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SVC388T-AL

Description
Win Source Part Number: 1097384-SVC388T-AL Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.59.0080 Mfr: onsemi Other Names: ONSONSSVC388T-AL,215 6-SVC388T-AL RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1097384-SVC388T-AL Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.59.0080 Mfr: onsemi Other Names: ONSONSSVC388T-AL,215 6-SVC388T-AL RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1097384-SVC388T-AL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1097384-SVC388T-AL
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1097384-SVC388T-AL
Win Source Part Number: 1097384-SVC388T-AL Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8541.59.0080 Mfr: onsemi Other Names: ONSONSSVC388T-AL,215 6-SVC388T-AL RoHS Status: Not applicable

Win Source Part Number: 1097384-SVC388T-AL
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8541.59.0080
Mfr: onsemi
Other Names: ONSONSSVC388T-AL,2156-SVC388T-AL
RoHS Status: Not applicable

Buy Now
8V Diode and Rectifier - 282-SVC388T-AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V Diode and Rectifier
282-SVC388T-AL
8V Diode and Rectifier 282-SVC388T-AL
AM VARICAP TWIN VR 8V Product overview: SVC388T-AL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC388T-AL can be used for catalog matching and distributor lookup.

AM VARICAP TWIN VR 8V Product overview: SVC388T-AL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC388T-AL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SVC388T-AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SVC388T-AL
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SVC388T-AL
AM VARICAP TWIN VR 8V

AM VARICAP TWIN VR 8V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes
Product Number 1097384-SVC388T-AL 282-SVC388T-AL SVC388T-AL
Product Name Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 8V Diode and Rectifier Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1660431 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HRPF20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 1 amps
IF 100 mA
trr 200 ns
View Details
RF Diodes - BAR63-04W E6327 - 079410-BAR63-04W E6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers