onsemi 8V Diode and Rectifier SVC230

Description
DIODE FM VARICAP TWIN VR 8V CP Product overview: SVC230 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE FM VARICAP TWIN VR 8V CP Product overview: SVC230 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V Diode and Rectifier - 282-SVC230 - ERSAELECTRONICS PTE. LTD.
Singapore
8V Diode and Rectifier
282-SVC230
8V Diode and Rectifier 282-SVC230
DIODE FM VARICAP TWIN VR 8V CP Product overview: SVC230 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC230 can be used for catalog matching and distributor lookup.

DIODE FM VARICAP TWIN VR 8V CP Product overview: SVC230 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC230 can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - SVC230 - 053744-SVC230 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SVC230
053744-SVC230
Variable Capacitance Diodes (Varicaps, Varactors) - SVC230 053744-SVC230
Manufacturer: ON Semiconductor Win Source Part Number: 053744-SVC230 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 28.2pF @ 8V, 1MHz Voltage - Peak Reverse (Max): 16V Capacitance Ratio: 1.75 Capacitance Ratio Condition: C2/C8 Q @ Vr, F: 100 @ 3V, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 053744-SVC230
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 28.2pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 1.75
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 100 @ 3V, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-SVC230 053744-SVC230
Product Name 8V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - SVC230
Package Reel - TR 3-CP
Unlock Full Specs
to access all available technical data