Manufacturer: ON Semiconductor
Win Source Part Number: 047398-SVC230-TB
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 28.2pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 1.75
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 100 @ 3V, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
DIODE FM VARICAP TWIN VR 8V CP Product overview: SVC230-TB from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC230-TB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Varactor Diodes | Rectifiers |
| Product Number | 047398-SVC230-TB | 282-SVC230-TB |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SVC230-TB | 8V Diode and Rectifier |
| Life Cycle Stage | Active |