onsemi 8V Diode and Rectifier SVC203

Description
DIODE FM VARICAP TWIN VR 8V CP Product overview: SVC203 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE FM VARICAP TWIN VR 8V CP Product overview: SVC203 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V Diode and Rectifier - 282-SVC203 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V Diode and Rectifier
282-SVC203
8V Diode and Rectifier 282-SVC203
DIODE FM VARICAP TWIN VR 8V CP Product overview: SVC203 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC203 can be used for catalog matching and distributor lookup.

DIODE FM VARICAP TWIN VR 8V CP Product overview: SVC203 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC203 can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - SVC203 - 195004-SVC203 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SVC203
195004-SVC203
Variable Capacitance Diodes (Varicaps, Varactors) - SVC203 195004-SVC203
Manufacturer: ON Semiconductor Win Source Part Number: 195004-SVC203 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: 1 Pair Common Cathode Capacitance @ Vr, F: 13.4pF @ 9V, 1MHz Voltage - Peak Reverse (Max): 16V Capacitance Ratio: 4.6 Capacitance Ratio Condition: C1/C9 Q @ Vr, F: 60 @ 3V, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 195004-SVC203
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 13.4pF @ 9V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 4.6
Capacitance Ratio Condition: C1/C9
Q @ Vr, F: 60 @ 3V, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-SVC203 195004-SVC203
Product Name 8V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - SVC203
Package Reel - TR 3-CP
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220840 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCKV12K40 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3000 mA
trr 2000 ns
View Details