onsemi Diode and Rectifier SVC201

Description
Product overview: SVC201 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC201 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: SVC201 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC201 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 282-SVC201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-SVC201
Diode and Rectifier 282-SVC201
Product overview: SVC201 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC201 can be used for catalog matching and distributor lookup.

Product overview: SVC201 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC201 can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - SVC201 - 756984-SVC201 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SVC201
756984-SVC201
Variable Capacitance Diodes (Varicaps, Varactors) - SVC201 756984-SVC201
Manufacturer: ON Semiconductor Win Source Part Number: 756984-SVC201 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TO-92S. Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 756984-SVC201
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: TO-92S.
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-SVC201 756984-SVC201
Product Name Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - SVC201
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467610P - RS Components, Ltd.
Specs
Package PowerDI5
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Diode - 1N6638 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
50V 250MW Diode and Rectifier - 284-BAR6302LE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
4 suppliers