onsemi Schottky 45V 10A Diode and Rectifier SV1045

Description
DIODE SCHOTTKY 45V 10A TO277-3 Product overview: SV1045 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SV1045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 10A TO277-3 Product overview: SV1045 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SV1045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 10A Diode and Rectifier - 280-SV1045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-SV1045
Schottky 45V 10A Diode and Rectifier 280-SV1045
DIODE SCHOTTKY 45V 10A TO277-3 Product overview: SV1045 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SV1045 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A TO277-3 Product overview: SV1045 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SV1045 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SV1045 - 349383-SV1045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SV1045
349383-SV1045
Diodes, Rectifiers - Single - SV1045 349383-SV1045
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 349383-SV1045 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 440mV @ 10A Current - Reverse Leakage @ Vr: 220μA @ 45V Capacitance @ Vr, F: 820pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 349383-SV1045
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 440mV @ 10A
Current - Reverse Leakage @ Vr: 220μA @ 45V
Capacitance @ Vr, F: 820pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SV1045 349383-SV1045
Product Name Schottky 45V 10A Diode and Rectifier Diodes, Rectifiers - Single - SV1045
Package Reel - TR TO-277-3
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220021 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2HVM12.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
 - BAS4006WH6327XTSA1 - Rochester Electronics
Specs
Package PG-SOT323-3
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
6 suppliers