onsemi 50V 2A Diode and Rectifier SURS8205T3G-VF01

Description
DIODE GEN PURP 50V 2A SMB Product overview: SURS8205T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8205T3G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 2A SMB Product overview: SURS8205T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8205T3G-VF01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 2A Diode and Rectifier
280-SURS8205T3G-VF01
50V 2A Diode and Rectifier 280-SURS8205T3G-VF01
DIODE GEN PURP 50V 2A SMB Product overview: SURS8205T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8205T3G-VF01 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 2A SMB Product overview: SURS8205T3G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8205T3G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SURS8205T3G-VF01 - 1094009-SURS8205T3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SURS8205T3G-VF01
1094009-SURS8205T3G-VF01
Diodes, Rectifiers - Single - SURS8205T3G-VF01 1094009-SURS8205T3G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1094009-SURS8205T3G- VF01 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 940mV @ 2A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 2μA @ 50V Operating Temperature - Junction: -60°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1094009-SURS8205T3G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 940mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 2μA @ 50V
Operating Temperature - Junction: -60°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Rectifiers UFR 2A SERIES SURF

Rectifiers UFR 2A SERIES SURF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SURS8205T3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SURS8205T3G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers SURS8205T3G-VF01
DIODE GEN PURP 50V 2A SMB

DIODE GEN PURP 50V 2A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-SURS8205T3G-VF01 1094009-SURS8205T3G-VF01 SURS8205T3G-VF01 SURS8205T3G-VF01
Product Name 50V 2A Diode and Rectifier Diodes, Rectifiers - Single - SURS8205T3G-VF01 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB-2 SMB
RoHS Compliant RoHS
Tj -60 C (-76 F) -60 to 175 C (-76 to 347 F)
Diode Type Standard
VF 0.9400 volts 0.9400 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Single Diodes - 1727-8605-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers