ONSEMI
SURD109-4T4 -- DC DC SWITCHING CONTROLLERS
onsemi
DC DC Switching Controllers
SURD109-4T4
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
SURD109-4T4 |
|
Product Name
|
DC DC Switching Controllers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
VIN
24 volts
fsw
1 kHz
View Details
Configuration / Function
Buck
Package Type
Other; VSSOP,WSON
Special Features
Enable
View Details
6 suppliers
Special Features
Internal Current Limit; Current Limit, Dead Time Control, Frequency Control
fsw
300 kHz
Duty Cycle
45
View Details