onsemi Evaluation and Demonstration Boards and Kits STR-NIS5820-GEVB

Description
NIS5820 Electronic Fuses (eFuse) Circuit Protection Evaluation Board
Request a Quote Datasheet
Description
NIS5820 Electronic Fuses (eFuse) Circuit Protection Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 488-STR-NIS5820-GEVB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
488-STR-NIS5820-GEVB-ND
Evaluation and Demonstration Boards and Kits 488-STR-NIS5820-GEVB-ND
NIS5820 Electronic Fuses (eFuse) Circuit Protection Evaluation Board

NIS5820 Electronic Fuses (eFuse) Circuit Protection Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284845-STR-NIS5820-GEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284845-STR-NIS5820-GEVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284845-STR-NIS5820-GEVB
Win Source Part Number: 1284845-STR-NIS5820- GEVB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Circuit Protection Package: Box Standard Package: 1 Function: Electronic Fuses (eFuse) Supplied Contents: Board(s) Utilized IC / Part: NIS5820 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-STR-NIS5820-GEVB Base Product Number: STR-NIS5820

Win Source Part Number: 1284845-STR-NIS5820-GEVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Circuit Protection
Package: Box
Standard Package: 1
Function: Electronic Fuses (eFuse)
Supplied Contents: Board(s)
Utilized IC / Part: NIS5820
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-STR-NIS5820-GEVB
Base Product Number: STR-NIS5820

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STR-NIS5820-GEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STR-NIS5820-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STR-NIS5820-GEVB
STRATA BOARD NIS5820

STRATA BOARD NIS5820

Supplier's Site
Eval Board, Efuse, Current Protection Rohs Compliant Onsemi - 54AH9657 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Efuse, Current Protection Rohs Compliant Onsemi
54AH9657
Eval Board, Efuse, Current Protection Rohs Compliant Onsemi 54AH9657
EVAL BOARD, EFUSE, CURRENT PROTECTION ROHS COMPLIANT: YES

EVAL BOARD, EFUSE, CURRENT PROTECTION ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 488-STR-NIS5820-GEVB-ND 1284845-STR-NIS5820-GEVB STR-NIS5820-GEVB 54AH9657
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board, Efuse, Current Protection Rohs Compliant Onsemi
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2305104 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details
TB,BFCG,GE0805C-3,50 OHM - TB-703+ - Mini-Circuits
Specs
Category Developement Board
View Details