NIS5020 Electronic Fuses (eFuse) Circuit Protection Evaluation Board
Win Source Part Number: 1284847-STR-NIS5020-
Category: Development Boards, Kits, Programmers>Evaluati
Type: Circuit Protection
Package: Box
Standard Package: 1
Function: Electronic Fuses (eFuse)
Supplied Contents: Board(s)
Utilized IC / Part: NIS5020
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: onsemi
Other Names: 488-STR-NIS5020-GEVB
Base Product Number: STR-NIS5020
STRATA BOARD NIS5020
EVAL BOARD, EFUSE, CURRENT PROTECTION ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 488-STR-NIS5020-GEVB-ND | 1284847-STR-NIS5020-GEVB | STR-NIS5020-GEVB | 54AH9654 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Eval Board, Efuse, Current Protection Rohs Compliant Onsemi |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |