onsemi Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators STR-NCV48220-LDO-CP-GEVB

Description
Win Source Part Number: 1283819-STR-NCV48220 -LDO-CP-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Voltage - Output: 5V Current - Output: 150mA Voltage - Input: 3V ~ 40V Supplied Contents: Board(s) Utilized IC / Part: NCV48220 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: 488-STR-NCV48220-LDO -CP-GEVB Base Product Number: STR-NCV48220
Request a Quote Datasheet
Description
Win Source Part Number: 1283819-STR-NCV48220 -LDO-CP-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Voltage - Output: 5V Current - Output: 150mA Voltage - Input: 3V ~ 40V Supplied Contents: Board(s) Utilized IC / Part: NCV48220 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: 488-STR-NCV48220-LDO -CP-GEVB Base Product Number: STR-NCV48220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1283819-STR-NCV48220-LDO-CP-GEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1283819-STR-NCV48220-LDO-CP-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1283819-STR-NCV48220-LDO-CP-GEVB
Win Source Part Number: 1283819-STR-NCV48220 -LDO-CP-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Standard Package: 1 Voltage - Output: 5V Current - Output: 150mA Voltage - Input: 3V ~ 40V Supplied Contents: Board(s) Utilized IC / Part: NCV48220 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Fixed ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: 488-STR-NCV48220-LDO -CP-GEVB Base Product Number: STR-NCV48220

Win Source Part Number: 1283819-STR-NCV48220-LDO-CP-GEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Package: Bulk
Standard Package: 1
Voltage - Output: 5V
Current - Output: 150mA
Voltage - Input: 3V ~ 40V
Supplied Contents: Board(s)
Utilized IC / Part: NCV48220
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Fixed
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: 488-STR-NCV48220-LDO-CP-GEVB
Base Product Number: STR-NCV48220

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1283819-STR-NCV48220-LDO-CP-GEVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6217-250TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Battery Chargers - BQ24115RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A3959SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 3 amps
VIN 4.5 to 5.5 volts
View Details