Win Source Part Number: 1284330-STR-NCP3232N
Category: Development Boards, Kits, Programmers>Evaluati
Series: Strata
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Current - Output: 15A
Voltage - Input: 4.5V ~ 21V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: NCP3232N
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: STR-NCP3232N-EVKOS
Base Product Number: STR-NCP3232
STRATA ENABLED NCP3232N E
STRATA ENABLED NCP323N LDO EVB ROHS COMPLIANT: YES
STRATA ENABLED NCP3232N E
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284330-STR-NCP3232N-EVK | STR-NCP3232N-EVK | 49AH9583 | 598-STR-NCP3232N-EVK |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Strata Enabled Ncp323N Ldo Evb Rohs Compliant Onsemi | STRATA ENABLED NCP3232N E |
| Category | Developement Board | Developement Board | Developement Board |