onsemi DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STR-NCP3231-EVK

Description
NCP3231 Strata DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
NCP3231 Strata DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - STR-NCP3231-EVKOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
STR-NCP3231-EVKOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STR-NCP3231-EVKOS-ND
NCP3231 Strata DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

NCP3231 Strata DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284329-STR-NCP3231-EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284329-STR-NCP3231-EVK
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284329-STR-NCP3231-EVK
Win Source Part Number: 1284329-STR-NCP3231- EVK Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: Strata Package: Bulk Standard Package: 1 Regulator Topology: Buck Current - Output: 25A Voltage - Input: 4.5V ~ 18V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: NCP3231 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Other Names: STR-NCP3231-EVKOS Base Product Number: STR-NCP3231

Win Source Part Number: 1284329-STR-NCP3231-EVK
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: Strata
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Current - Output: 25A
Voltage - Input: 4.5V ~ 18V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: NCP3231
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: STR-NCP3231-EVKOS
Base Product Number: STR-NCP3231

Buy Now Datasheet
Strata Enabled Ncp3231 Ldo Evb Rohs Compliant Onsemi - 49AH9582 - Newark, An Avnet Company
Chicago, IL, United States
Strata Enabled Ncp3231 Ldo Evb Rohs Compliant Onsemi
49AH9582
Strata Enabled Ncp3231 Ldo Evb Rohs Compliant Onsemi 49AH9582
STRATA ENABLED NCP3231 LDO EVB ROHS COMPLIANT: YES

STRATA ENABLED NCP3231 LDO EVB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STR-NCP3231-EVK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STR-NCP3231-EVK
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STR-NCP3231-EVK
STRATA ENABLED NCP3231 EV

STRATA ENABLED NCP3231 EV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number STR-NCP3231-EVKOS-ND 1284329-STR-NCP3231-EVK 49AH9582 STR-NCP3231-EVK
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Strata Enabled Ncp3231 Ldo Evb Rohs Compliant Onsemi Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVAL-433-KH3-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
simpleGNSS Micro - AS-GNSS-MICRO-F10N - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Test Board for AVA-6183MP+ - TB-AVA-6183MPC+ - Mini-Circuits
Specs
Category Developement Board
View Details