onsemi Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators STR-NCP171-EVK

Description
Win Source Part Number: 1283818-STR-NCP171-E VK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Series: Strata Package: Bulk Standard Package: 1 Voltage - Output: 0.6V ~ 3.3V Current - Output: 80mA Voltage - Input: 1.7V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: NCP171 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Adjustable ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: STR-NCP171-EVKOS Base Product Number: STR-NCP171
Request a Quote Datasheet
Description
Win Source Part Number: 1283818-STR-NCP171-E VK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Series: Strata Package: Bulk Standard Package: 1 Voltage - Output: 0.6V ~ 3.3V Current - Output: 80mA Voltage - Input: 1.7V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: NCP171 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Adjustable ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: STR-NCP171-EVKOS Base Product Number: STR-NCP171
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1283818-STR-NCP171-EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1283818-STR-NCP171-EVK
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1283818-STR-NCP171-EVK
Win Source Part Number: 1283818-STR-NCP171-E VK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Series: Strata Package: Bulk Standard Package: 1 Voltage - Output: 0.6V ~ 3.3V Current - Output: 80mA Voltage - Input: 1.7V ~ 5.5V Supplied Contents: Board(s) Utilized IC / Part: NCP171 Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive Adjustable ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: STR-NCP171-EVKOS Base Product Number: STR-NCP171

Win Source Part Number: 1283818-STR-NCP171-EVK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Series: Strata
Package: Bulk
Standard Package: 1
Voltage - Output: 0.6V ~ 3.3V
Current - Output: 80mA
Voltage - Input: 1.7V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: NCP171
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: STR-NCP171-EVKOS
Base Product Number: STR-NCP171

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1283818-STR-NCP171-EVK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
Motor Drivers, Controllers - A4985SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details