Win Source Part Number: 1283816-STR-NCP115-E
Category: Development Boards, Kits, Programmers>Evaluati
Series: Strata
Package: Bulk
Standard Package: 1
Voltage - Output: 0.8V ~ 3.6V
Current - Output: 300mA
Voltage - Input: 1.7V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: NCP115
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: onsemi
Other Names: STR-NCP115-EVKOS
Base Product Number: STR-NCP115
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1283816-STR-NCP115-EVK |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators |
| Regulator Type | Standard |