Win Source Part Number: 1283817-STR-NCP110-E
Category: Development Boards, Kits, Programmers>Evaluati
Series: Strata
Package: Bulk
Standard Package: 1
Voltage - Output: 0.6V ~ 4V
Current - Output: 200mA
Voltage - Input: 1.1V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: NCP110
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: STR-NCP110-EVKOS
Base Product Number: STR-NCP110
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1283817-STR-NCP110-EVK |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators |
| Regulator Type | Standard |