onsemi LED Driver Evaluation Boards STR-NCL30160-1A-LED-GEVB

Description
NCL30160 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
NCL30160 1, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 488-STR-NCL30160-1A-LED-GEVB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
488-STR-NCL30160-1A-LED-GEVB-ND
LED Driver Evaluation Boards 488-STR-NCL30160-1A-LED-GEVB-ND
NCL30160 1, Non-Isolated Outputs LED Driver Evaluation Board

NCL30160 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283892-STR-NCL30160-1A-LED-GEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283892-STR-NCL30160-1A-LED-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283892-STR-NCL30160-1A-LED-GEVB
Win Source Part Number: 1283892-STR-NCL30160 -1A-LED-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: Strata Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 6.3V ~ 40V Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: NCL30160 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: onsemi Other Names: 488-STR-NCL30160-1A- LED-GEVB Base Product Number: STR-NCL30160

Win Source Part Number: 1283892-STR-NCL30160-1A-LED-GEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Series: Strata
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 6.3V ~ 40V
Current - Output / Channel: 1A
Supplied Contents: Board(s)
Utilized IC / Part: NCL30160
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: onsemi
Other Names: 488-STR-NCL30160-1A-LED-GEVB
Base Product Number: STR-NCL30160

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STR-NCL30160-1A-LED-GEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STR-NCL30160-1A-LED-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STR-NCL30160-1A-LED-GEVB
STRATA ENABLED NCL30160 1A LED D

STRATA ENABLED NCL30160 1A LED D

Supplier's Site
Eval Board, 1A Led Driver Rohs Compliant Onsemi - 74AH4925 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 1A Led Driver Rohs Compliant Onsemi
74AH4925
Eval Board, 1A Led Driver Rohs Compliant Onsemi 74AH4925
EVAL BOARD, 1A LED DRIVER ROHS COMPLIANT: YES

EVAL BOARD, 1A LED DRIVER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 488-STR-NCL30160-1A-LED-GEVB-ND 1283892-STR-NCL30160-1A-LED-GEVB STR-NCL30160-1A-LED-GEVB 74AH4925
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Eval Board, 1A Led Driver Rohs Compliant Onsemi
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW2-252+,JC0603C,50 OHM - TB-793+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers