onsemi Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STR-LOGIC-GATES-EVK

Description
Win Source Part Number: 1284827-STR-LOGIC-GA TES-EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Strata Type: Logic Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: NL7SZ58, NL7SZ97 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: STR-LOGIC-GATES-EVKO S Base Product Number: STR-LOGIC
Request a Quote Datasheet
Description
Win Source Part Number: 1284827-STR-LOGIC-GA TES-EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Strata Type: Logic Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: NL7SZ58, NL7SZ97 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: STR-LOGIC-GATES-EVKO S Base Product Number: STR-LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284827-STR-LOGIC-GATES-EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284827-STR-LOGIC-GATES-EVK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284827-STR-LOGIC-GATES-EVK
Win Source Part Number: 1284827-STR-LOGIC-GA TES-EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: Strata Type: Logic Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: NL7SZ58, NL7SZ97 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: onsemi Other Names: STR-LOGIC-GATES-EVKO S Base Product Number: STR-LOGIC

Win Source Part Number: 1284827-STR-LOGIC-GATES-EVK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: Strata
Type: Logic
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Utilized IC / Part: NL7SZ58, NL7SZ97
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: STR-LOGIC-GATES-EVKOS
Base Product Number: STR-LOGIC

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - STR-LOGIC-GATES-EVKOS-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
STR-LOGIC-GATES-EVKOS-ND
Evaluation and Demonstration Boards and Kits STR-LOGIC-GATES-EVKOS-ND
NL7SZ58, NL7SZ97 Logic Evaluation Board

NL7SZ58, NL7SZ97 Logic Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STR-LOGIC-GATES-EVK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STR-LOGIC-GATES-EVK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STR-LOGIC-GATES-EVK
MULTIFUNCTION LOGIC GATES

MULTIFUNCTION LOGIC GATES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284827-STR-LOGIC-GATES-EVK STR-LOGIC-GATES-EVKOS-ND STR-LOGIC-GATES-EVK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB BFCV-4085-1+ JV1210C 50OHM - TB-946+ - Mini-Circuits
Specs
Category Developement Board
View Details
PointPerfect - RTK Starter Kit - pointperfect-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2837544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet
Ports Ethernet
View Details