onsemi Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STR-ACF-12V100WPSU-GEVB

Description
Win Source Part Number: 1284331-STR-ACF-12V1 00WPSU-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk,-, Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 8.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 100 W Supplied Contents: Board(s) Utilized IC / Part: NCP1568 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: onsemi Other Names: 488-STR-ACF-12V100WP SU-GEVB,488-STR-ACF- 12V100WPSU-GEVBCT,48 8-STR-ACF-12V100WPSU -GEVBCT,488-STR-ACF- 12V100WPSU-GEVBDKR,4 88-STR-ACF-12V100WPS U-GEVBDKR Base Product Number: STR-ACF
Request a Quote Datasheet
Description
Win Source Part Number: 1284331-STR-ACF-12V1 00WPSU-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk,-, Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 8.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 100 W Supplied Contents: Board(s) Utilized IC / Part: NCP1568 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: onsemi Other Names: 488-STR-ACF-12V100WP SU-GEVB,488-STR-ACF- 12V100WPSU-GEVBCT,48 8-STR-ACF-12V100WPSU -GEVBCT,488-STR-ACF- 12V100WPSU-GEVBDKR,4 88-STR-ACF-12V100WPS U-GEVBDKR Base Product Number: STR-ACF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284331-STR-ACF-12V100WPSU-GEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284331-STR-ACF-12V100WPSU-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284331-STR-ACF-12V100WPSU-GEVB
Win Source Part Number: 1284331-STR-ACF-12V1 00WPSU-GEVB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk,-, Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 8.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 100 W Supplied Contents: Board(s) Utilized IC / Part: NCP1568 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: onsemi Other Names: 488-STR-ACF-12V100WP SU-GEVB,488-STR-ACF- 12V100WPSU-GEVBCT,48 8-STR-ACF-12V100WPSU -GEVBCT,488-STR-ACF- 12V100WPSU-GEVBDKR,4 88-STR-ACF-12V100WPS U-GEVBDKR Base Product Number: STR-ACF

Win Source Part Number: 1284331-STR-ACF-12V100WPSU-GEVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk,-,
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 8.5A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side and PFC
Power - Output: 100 W
Supplied Contents: Board(s)
Utilized IC / Part: NCP1568
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: onsemi
Other Names: 488-STR-ACF-12V100WPSU-GEVB,488-STR-ACF-12V100WPSU-GEVBCT,488-STR-ACF-12V100WPSU-GEVBCT,488-STR-ACF-12V100WPSU-GEVBDKR,488-STR-ACF-12V100WPSU-GEVBDKR
Base Product Number: STR-ACF

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 488-STR-ACF-12V100WPSU-GEVB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
488-STR-ACF-12V100WPSU-GEVB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 488-STR-ACF-12V100WPSU-GEVB-ND
NCP1568 - AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board

NCP1568 - AC/DC, Primary Side and PFC 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Eval Board, Flyback Pwm Controller Rohs Compliant Onsemi - 82AH9152 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Flyback Pwm Controller Rohs Compliant Onsemi
82AH9152
Eval Board, Flyback Pwm Controller Rohs Compliant Onsemi 82AH9152
EVAL BOARD, FLYBACK PWM CONTROLLER ROHS COMPLIANT: YES

EVAL BOARD, FLYBACK PWM CONTROLLER ROHS COMPLIANT: YES

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STR-ACF-12V100WPSU-GEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STR-ACF-12V100WPSU-GEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STR-ACF-12V100WPSU-GEVB
EVAL BOARD FOR NCP1568

EVAL BOARD FOR NCP1568

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284331-STR-ACF-12V100WPSU-GEVB 488-STR-ACF-12V100WPSU-GEVB-ND 82AH9152 STR-ACF-12V100WPSU-GEVB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Eval Board, Flyback Pwm Controller Rohs Compliant Onsemi Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1793724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MGVA-63+DL1020,50 OHM - TB-666-50-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI3038EVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details