The STK984-190-E is a MOSFET power module with a three-phase bridge and reverse battery protection switch, designed for 12 V automotive and industrial motor applications up to 300 W. It is packaged in a compact 29.6 mm × 18.2 mm dual in-line package, 4.3 mm high, with a DBC substrate for thermal performance. Each MOSFET has a 40 V drain-source voltage rating, 30 A continuous current, and 85 A pulse current. The maximum on-resistance is 9.5 mΩ, with a junction temperature rating up to 175 °C. The device meets automotive PPAP requirements and operates from -40 °C to 150 °C case temperature.
IPM MOSFET 40V 30A Automotive 24-Pin SPCM Tube Product overview: STK984-190-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 30A, MOSFET Transistor, Power Driver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-STK984-190-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-STK984-190-E |
| Product Name | Automotive 40V 30A MOSFET Transistor |