Win Source Part Number: 1253286-STK760-221A-
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tube
Standard Package: 7
Mode: Average Current
Voltage - Supply: 21V ~ 40V
Mounting Type: Through Hole
Package / Case: 22-SIP, 17 Leads, Formed
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-STK760-221A-E-O
Base Product Number: STK760
Product Status: Obsolete
PFC IC Average Current
IC PFC CTRLR HYBRD INVRTR 1PHASE
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1253286-STK760-221A-E | STK760-221A-E | STK760-221A-E |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |