The STK760-216-E is a thick-film hybrid IC designed for single-phase rectification and power factor correction in AC power supplies. It features an average current control type active converter, which includes built-in over-current and over-voltage protection circuits. The device utilizes IGBT technology for its power switching component and offers soft start functionality. This IC is suitable for applications such as active filters for air conditioners and general-purpose inverters. It supports logic level input signals for ON/OFF control and allows for output voltage adjustments via control signals. The maximum collector-emitter voltage is rated at 600V, with a maximum output power of 8kW and an output voltage capability of up to 450V. The operating temperature range is from -20°C to +100°C, with a storage temperature range of -40°C to +125°C. Engineers considering this product should note its robust protection features and versatility in various applications, making it a potential candidate for projects requiring efficient power factor correction.
Manufacturer: ON Semiconductor
Win Source Part Number: 1261295-STK760-216-E
Packaging: Bulk
Mounting Style: Through Hole
Mode: Average Current
Categories: Integrated Circuits
Supplier Device Package: 44-DIP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: 44-DIP Module, 35 Leads
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14.5V ~ 17V
PFC IC Average Current 44-DIP
IC PFC CTRLR AVERAGE CURR 44DIP
PFC IC Average Current 44-DIP
IC PFC CTRLR AVERAGE CURR 44DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1261295-STK760-216-E | STK760-216-EOS-ND | STK760-216-E | STK760-216-E | STK760-216-E |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - STK760-216-E | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |