Manufacturer: ON Semiconductor
Win Source Part Number: 1261294-STK760-213A-
Packaging: Bulk
Mounting Style: Through Hole
Mode: Average Current
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: 22-SIP, 17 Leads, Formed
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 7
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14.5V ~ 17V
IC PFC CTRLR HYBRD INVRTR 1PHASE
PFC IC Average Current
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1261294-STK760-213A-E | STK760-213A-E | STK760-213A-E |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - STK760-213A-E | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |