Win Source Part Number: 1253287-STK760-211-E
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tube
Standard Package: 8
Mode: Average Current
Voltage - Supply: 14.5V ~ 17V
Mounting Type: Through Hole
Package / Case: 18-SIP, 12 Leads, Formed
Temperature Range - Operating: -20°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-STK760-211-E-ON
Base Product Number: STK760
Product Status: Obsolete
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1253287-STK760-211-E | STK760-211-E |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |