Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097025-STK730-020
Length: 152.4 mm
Mounting: SMD (SMT)
Height: 19.05 mm
Weight: 15.059267 g
Number of Pins: 11
Width: 64.77 mm
Categories: Linear - Amplifiers - Audio
Case / Package: SIP
Alternative Parts (Cross-Reference): STK730-020STK730020;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1097025-STK730-020 |
| Product Name | Linear - Linear - Amplifiers - Audio - STK730-020 |
| Package Type | SIP; SIP |