Win Source Part Number: 1033341-STK681-360-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): STK682-010-E; STK672-440BN-E; STK672-732AN-ESTK681
Fake Threat In the Open Market: 60 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-STK681-360-E-48
Motor Driver, DC, Forward / Reverse, with Brush, 15-TUBE Product overview: STK681-360-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK681-360-E can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 19-SIP
IC MOTOR DRVR 4.75V-5.25V 19SIP
Motor Driver Power MOSFET Parallel 19-SIP
MOTOR DRIVER, DC BRUSH, 5.8A, SIP-19; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:5.8A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:10V; Supply Voltage Max:30V; Operating RoHS Compliant: Yes
IC MOTOR DRVR 4.75V-5.25V 19SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1033341-STK681-360-E | 744-STK681-360-E | STK681-360-EOS-ND | STK681-360-E | STK681-360-E | STK681-360-E | 59AC7702 | STK681-360-E |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Dc Brush, 5.8A, Sip-19; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |||||
| DC Input | 30 volts | 5 to 5 volts | 10 to 30 volts | |||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush | |||||
| Configuration | PCB Mount; 19-SSIP Formed Leads |