Motor Driver, DC, Forward / Reverse, with Brush, SIP19 24.2x14.4, 20-TUBE Product overview: STK681-352-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK681-352-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253360-STK681-352-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Bulk
Applications: General Purpose
Standard Package: 20
Technology: Power MOSFET
Current - Output: 4.6A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 18V ~ 29V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 0V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 19-SSIP Formed Leads
Temperature Range - Operating: -20°C ~ 105°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSSTK681-352-E,2
Base Product Number: STK681
Product Status: Obsolete
Motor Driver Power MOSFET Parallel
IC MOTOR DRIVER 0V-5.5V 19SIP
Motor Driver Power MOSFET Parallel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-STK681-352-E | 1253360-STK681-352-E | STK681-352-EOS-ND | STK681-352-E | STK681-352-E |
| Product Name | Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | |
| DC Input | 12 volts | 0 to 6 volts | 0 to 6 volts | ||
| AC Input | 0 to 6 volts | 0 to 6 volts | |||
| Continuous Current | 4.6 amps | 4.6 amps |