Motor Driver Power MOSFET Parallel
Motor Driver, DC, Forward / Reverse, with Brush, SIP19 29.2x14.4, 15-TUBE Product overview: STK681-320 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK681-320 can be used for catalog matching and distributor lookup.
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1261277-STK681-320
Manufacturer Homepage: www.ssdc-jp.com/eng/
Alternative Parts (Cross-Reference): L298P013TR; MAX14874ETC+; STK681-320; LMD18200-2D/883;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:5.2A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:19Pins; Supply Voltage Min:10V; Supply Voltage Max:42V; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes
Motor Driver Power MOSFET Parallel
IC MOTOR DRIVER 4.75V-5.25V
IC MOTOR DRIVER 4.75V-5.25V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | STK681-320OSTB-ND | 744-STK681-320 | 1261277-STK681-320 | 07W7432 | STK681-320 | STK681-320 | STK681-320 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - STK681-320 | Motor Type Onsemi | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; DC Brush | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 19-SSIP Formed Leads | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | |||||
| AC Input | 5 to 5 volts | 10 to 42 volts |