Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097020-STK681-201-E
Mounting: SMD (SMT)
Number of Pins: 12
Categories: OEM Parts( S )
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097020-STK681-201-E |
| Product Name | OEM Parts - OEM Parts ( S ) - STK681-201-E |