onsemi PMIC - PMIC - Full, Half - Bridge Drivers - STK681-050-E STK681-050-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1103167-STK681-050-E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Power MOSFET Voltage - Load: 18 V to 42 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 16-SIP Supply Voltage - Operating: 4.75 V to 7 V Channel Output Current: 5A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1103167-STK681-050-E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Power MOSFET Voltage - Load: 18 V to 42 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 16-SIP Supply Voltage - Operating: 4.75 V to 7 V Channel Output Current: 5A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - STK681-050-E - 1103167-STK681-050-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - STK681-050-E
1103167-STK681-050-E
PMIC - PMIC - Full, Half - Bridge Drivers - STK681-050-E 1103167-STK681-050-E
Manufacturer: ON Semiconductor Win Source Part Number: 1103167-STK681-050-E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: Through Hole Technology: Power MOSFET Voltage - Load: 18 V to 42 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 16-SIP Supply Voltage - Operating: 4.75 V to 7 V Channel Output Current: 5A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1103167-STK681-050-E
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Voltage - Load: 18 V to 42 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SIP
Supply Voltage - Operating: 4.75 V to 7 V
Channel Output Current: 5A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
STK681-050-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers STK681-050-E
IC HALF BRIDGE DRIVER 5A 16SIP

IC HALF BRIDGE DRIVER 5A 16SIP

Supplier's Site
Full Half-Bridge Drivers - STK681-050-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
STK681-050-E
Full Half-Bridge Drivers STK681-050-E
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 16-SIP

Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 16-SIP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1103167-STK681-050-E STK681-050-E STK681-050-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - STK681-050-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.75 to 7 volts 7 to 4.75 volts 4.75 to 7 volts
Operating Temperature 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type 16-SIP SIP; 16-SIP Formed Leads
Packing Method Tube; Tube/Rail; Other Tape Reel; Bulk; Tape & Reel (TR),Bulk,Bulk; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
LED Drivers - NCR321ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details
Clock Buffers, Drivers - SI53354BD13975-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details