onsemi PMIC - PMIC - Motor Drivers, Controllers - STK672523E STK672523E

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021635-STK672523E Mounting: SMD (SMT) Interface: Parallel Output Current: 1.1 A Categories: PMIC - Motor Drivers,Controllers Case / Package: SIP Alternative Parts (Cross-Reference): LB11651-E; STK672540; LB1947-ESTK672-523-E ; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Logic Function: AND
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021635-STK672523E Mounting: SMD (SMT) Interface: Parallel Output Current: 1.1 A Categories: PMIC - Motor Drivers,Controllers Case / Package: SIP Alternative Parts (Cross-Reference): LB11651-E; STK672540; LB1947-ESTK672-523-E ; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Logic Function: AND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - STK672523E - 1021635-STK672523E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672523E
1021635-STK672523E
PMIC - PMIC - Motor Drivers, Controllers - STK672523E 1021635-STK672523E
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021635-STK672523E Mounting: SMD (SMT) Interface: Parallel Output Current: 1.1 A Categories: PMIC - Motor Drivers,Controllers Case / Package: SIP Alternative Parts (Cross-Reference): LB11651-E; STK672540; LB1947-ESTK672-523-E ; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Logic Function: AND

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021635-STK672523E
Mounting: SMD (SMT)
Interface: Parallel
Output Current: 1.1 A
Categories: PMIC - Motor Drivers,Controllers
Case / Package: SIP
Alternative Parts (Cross-Reference): LB11651-E; STK672540; LB1947-ESTK672-523-E;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Logic Function: AND

Buy Now
Motor Driver IC - 744-STK672523E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK672523E
Motor Driver IC 744-STK672523E
Unipolar 2-phase Full & Half Stepping Motor Driver Product overview: STK672523E from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672523E can be used for catalog matching and distributor lookup.

Unipolar 2-phase Full & Half Stepping Motor Driver Product overview: STK672523E from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672523E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 1021635-STK672523E 744-STK672523E
Product Name PMIC - PMIC - Motor Drivers, Controllers - STK672523E Motor Driver IC
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data