Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151326-STK672432AE
Packaging: Tape & Box (TB)
Length: 24.2 mm
Power Dissipation: 7.3 W
Height: 14.4 mm
Number of Pins: 19
Number of Outputs: 1
Output Current: 2.5 A
Width: 4.5 mm
Motor Type: Stepper
Categories: PMIC - Motor Drivers,Controllers
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Switching Frequency: 48 kHz
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 150 °C
Nominal Supply Current: 7 mA
Collector Emitter Voltage (VCEO): 42 V
Max Collector Current: 2 A
STK672-432A-E Motor Driver; 2-Phase Step Motor; ; 42 V 2A; 19-Pin ZIP Product overview: STK672432AE from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 432A, 42 V, 2A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 432A, 42 V, 2A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672432AE can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives |
| Product Number | 1151326-STK672432AE | 744-STK672432AE |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - STK672432AE | 432A 42 V 2A Motor Driver IC |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |