onsemi PMIC - PMIC - Motor Drivers, Controllers - STK672430AE STK672430AE

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004423-STK672430AE Packaging: Tape & Box (TB) Power Dissipation: 7.3 W Number of Pins: 19 Number of Outputs: 1 Output Current: 2.5 A Categories: PMIC - Motor Drivers,Controllers Alternative Parts (Cross-Reference): STK672630AE; STK672-632A-E; STK681-320; UC3770BN; UC3637DW; UC3637NSTK672-430A-E ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 42 V Min Supply Voltage: 4.75 V Nominal Supply Current: 7 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004423-STK672430AE Packaging: Tape & Box (TB) Power Dissipation: 7.3 W Number of Pins: 19 Number of Outputs: 1 Output Current: 2.5 A Categories: PMIC - Motor Drivers,Controllers Alternative Parts (Cross-Reference): STK672630AE; STK672-632A-E; STK681-320; UC3770BN; UC3637DW; UC3637NSTK672-430A-E ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 42 V Min Supply Voltage: 4.75 V Nominal Supply Current: 7 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - STK672430AE - 1004423-STK672430AE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - STK672430AE
1004423-STK672430AE
PMIC - PMIC - Motor Drivers, Controllers - STK672430AE 1004423-STK672430AE
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004423-STK672430AE Packaging: Tape & Box (TB) Power Dissipation: 7.3 W Number of Pins: 19 Number of Outputs: 1 Output Current: 2.5 A Categories: PMIC - Motor Drivers,Controllers Alternative Parts (Cross-Reference): STK672630AE; STK672-632A-E; STK681-320; UC3770BN; UC3637DW; UC3637NSTK672-430A-E ; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 42 V Min Supply Voltage: 4.75 V Nominal Supply Current: 7 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004423-STK672430AE
Packaging: Tape & Box (TB)
Power Dissipation: 7.3 W
Number of Pins: 19
Number of Outputs: 1
Output Current: 2.5 A
Categories: PMIC - Motor Drivers,Controllers
Alternative Parts (Cross-Reference): STK672630AE; STK672-632A-E; STK681-320; UC3770BN; UC3637DW; UC3637NSTK672-430A-E;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 42 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 7 mA

Buy Now
Motor Driver IC - 744-STK672430AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-STK672430AE
Motor Driver IC 744-STK672430AE
Motor Driver, 2-Phase, Microstepping, Unipolar Product overview: STK672430AE from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672430AE can be used for catalog matching and distributor lookup.

Motor Driver, 2-Phase, Microstepping, Unipolar Product overview: STK672430AE from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STK672430AE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 1004423-STK672430AE 744-STK672430AE
Product Name PMIC - PMIC - Motor Drivers, Controllers - STK672430AE Motor Driver IC
AC Input 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Stack Amplifier, 3 Channel, Open-loop Position Control - NPC3 - Newport MKS
Specs
Axes 3.0
Communication RS232; USB
DC Input 24 volts
View Details
Modular Piezo Controller - E-500 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0 to 12.0
Setup Computer
Configuration Rack
View Details